The MCP6C04 is a high-side current sense amplifier designed for precision applications, featuring a zero-drift architecture that minimizes input offset voltage and drift. It operates within a common-mode input range of +3V to +52V and can withstand up to +56V for survival. The device supports both bidirectional and unidirectional current sensing and is available with preset gains of 20, 50, and 100 V/V. It operates on a power supply voltage of 2.0V to 5.5V and has a typical bandwidth of 500 kHz. The MCP6C04 is specified for an extended temperature range of -40°C to +125°C and comes in a compact 6-pin SOT-23 package. Enhanced EMI protection is also a key feature, making it suitable for applications in noisy environments, such as industrial control, motor control, and battery monitoring.
The MCP6C04 high-side current sense amplifier provides input offset voltage correction for very low offset and offset drift. This device is offered with preset gains of 20, 50 and 100 V/V. The input common-mode range extends from 3V to 52V, and the power supply operating voltage is from 2V to 5.5V.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | MCP6C04 |
| Product Name | Zero-Drift, High-Side Current Sense Amplifier |
| Mounting / Configuration | SMD |