General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 10DFN
Operational Amplifiers - Op Amps Dual 50MHz OP Dual Auto-cal E temp
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
OP AMP, 50MHz, 30V/uS, 200 uV, 10-DFN; No. of Amplifiers:2 Amplifier; Bandwidth:50MHz; Slew Rate:30V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 10DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP655-E/MF-ND | MCP655-E/MF | MCP655-E/MF | MCP655-E/MF | 77M3044 | MCP655-E/MF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 50Mhz, 30V/us, 200 Uv, 10-Dfn; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | |||
| Slew Rate | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | 30 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad |