Microchip Technology, Inc. Servo Drive/Servo Control MCP651-E/SN

Description
OP AMP, 50MHZ, 30V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:50MHZ; SLEW RATE:30V/ S; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OP AMP, 50MHZ, 30V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:50MHZ; SLEW RATE:30V/ S; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Drive/Servo Control - 21633204 - Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
21633204
Servo Drive/Servo Control 21633204
OP AMP, 50MHZ, 30V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:50MHZ; SLEW RATE:30V/ S; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 50MHZ, 30V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:50MHZ; SLEW RATE:30V/ S; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Servo Drives
Product Number 21633204
Product Name Servo Drive/Servo Control
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-125200A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 20 to 80 volts
Continuous Current 125 amps
View Details
Ultra 3000 Servo Drive - 2098-DSD-HV150X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 230 to 480 volts
Power 15000 watts
View Details
3 suppliers