IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6484-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6484-E/ST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1078222-MCP6484-E/ST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 96
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.7V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.5 mV
Current - Supply: 240µA (x4 Channels)
Current - Output / Channel: 12 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LMV654MT; MCP6284T-E/ST; MCP6284-E/ST; ISL28414FVZ-T7; LMV834MT/NOPB; LMV834MTX/NOPB; OPA4345EA/250MCP6484
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6484
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Quad 5MHz OP E temp
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
OP AMP, QUAD, 4MHZ, 2.7V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:2.7V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6484-E/ST | 1078222-MCP6484-E/ST | MCP6484-E/ST-ND | MCP6484-E/ST | MCP6484-E/ST | MCP6484-E/ST | MCP6484-E/ST | 89W8575 |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad, 4Mhz, 2.7V/us, Tssop-14; No. Of Amplifiers Microchip |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.2 volts | 2.2 volts | 2.2 to 5.5 volts | |||||
| Quiescent Current (IQ) | 1600 to ? microamps | |||||||
| Slew Rate | 2.7 V/µs | 2.7 V/µs | 2.7 V/µs | 2.70E-6 V/µs | 2.7 V/µs | 2.7 V/µs | ||
| Bandwidth | 4 MHz | 4 MHz | 4 MHz |