12 Bit Digital to Analog Converter 2 14-TSSOP
IC DAC 12BIT V-OUT 14TSSOP
IC DAC 12BIT V-OUT 14TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP4922-E/STVAO | MCP4922-E/STVAO | MCP4922-E/STVAO |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |