Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4921T-E/SN

Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4921T-E/SN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4921T-E/SN
Digital to Analog Converters (DAC) MCP4921T-E/SN
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet
Dac, 12Bit, -40 To 125Deg C, Soic; Resolution (Bits) Microchip - 72AC6161 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, -40 To 125Deg C, Soic; Resolution (Bits) Microchip
72AC6161
Dac, 12Bit, -40 To 125Deg C, Soic; Resolution (Bits) Microchip 72AC6161
DAC, 12BIT, -40 TO 125DEG C, SOIC; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 12BIT, -40 TO 125DEG C, SOIC; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4921T-E/SN 72AC6161
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, -40 To 125Deg C, Soic; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA33-06 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal conditioner - SCDN-2V-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details