IC DAC 10BIT V-OUT 14TSSOP Product overview: MCP4912T-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4912T-E/ST can be used for catalog matching and distributor lookup.
IC DAC 10BIT 14-TSSOP
10 Bit Digital to Analog Converter 2 14-TSSOP
IC DAC 10BIT 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 804206-MCP4912T-E/ST
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1, ±0.2
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: MCP4912
IC DAC 10BIT V-OUT 14TSSOP
10 Bit Digital to Analog Converter 2 14-TSSOP
IC DAC 10BIT V-OUT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4912T-E/ST | 150-MCP4912T-E/STCT-ND | 150-MCP4912T-E/STTR-ND | 150-MCP4912T-E/STDKR-ND | 804206-MCP4912T-E/ST | MCP4912T-E/ST | MCP4912T-E/ST | MCP4912T-E/ST |
| Product Name | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4912T-E/ST | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | 14-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape & Reel (TR) | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 14 | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |