Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Number of Bits: 10
Settling Time: 4.5µs (Typ)
Output Type: Voltage - Buffered
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
IC DAC 10BIT V-OUT 14SOIC Product overview: MCP4912T-E/SL from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4912T-E/SL can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 2 14-SOIC
10 Bit Digital to Analog Converter 2 14-SOIC
10 Bit Digital to Analog Converter 2 14-SOIC
10 Bit Digital to Analog Converter 2 14-SOIC
IC DAC 10BIT V-OUT 14SOIC
IC DAC 10BIT V-OUT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4912T-E/SL | MCP4912T-E/SLDKR-ND | MCP4912T-E/SLTR-ND | MCP4912T-E/SLCT-ND | MCP4912T-E/SL | MCP4912T-E/SL | MCP4912T-E/SL | |
| Product Name | Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Settling Time | 4.5 µs | 4.5 µs | 4.5 µs | 4.5 µs | 4.5 µs | |||
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | Tape & Reel (TR) | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) | ||
| Packing Method | Tape & Reel (TR) | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Pins | 14 |