10 Bit Digital to Analog Converter 1 8-DFN (2x3)
10 Bit Digital to Analog Converter 1 8-DFN (2x3)
10 Bit Digital to Analog Converter 1 8-DFN (2x3)
IC DAC 10BIT V-OUT 8DFN Product overview: MCP4911T-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4911T-E/MC can be used for catalog matching and distributor lookup.
IC DAC 10BIT V-OUT 8DFN
IC DAC 10BIT V-OUT 8DFN
10 Bit Digital to Analog Converter 1 8-DFN (2x3)
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP4911T-E/MCTR-ND | MCP4911T-E/MCDKR-ND | MCP4911T-E/MCCT-ND | 701-MCP4911T-E/MC | MCP4911T-E/MC | MCP4911T-E/MC | MCP4911T-E/MC |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 10BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | Tape & Reel (TR) | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 8 | 8 | 8 | 8 | |||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |