10-Bit D/A Converter Voltage SPI SOIC8
10-Bit D/A Converter Voltage SPI SOIC8
10-Bit D/A Converter Voltage SPI SOIC8
IC DAC 10BIT V-OUT 8SOIC Product overview: MCP4911-E/SN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4911-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884221-MCP4911-E/SN
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Digital to Analog Converter 1 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP4911
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
10 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 10BIT V-OUT 8SOIC
10 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 10BIT V-OUT 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 8233683 | 8233683P | 701-MCP4911-E/SN | 884221-MCP4911-E/SN | MCP4911-E/SN-ND | MCP4911-E/SN | MCP4911-E/SN | MCP4911-E/SN |
| Product Name | Digital to Analogue Converters | Digital to Analogue Converters | 10BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4911-E/SN | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; Serial (spi) | SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | SOIC; Soic | SOIC; SOIC | Tube | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Features | Single-Supply | |||||||
| Pins | 8 | 8 | 8 | |||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |