Teledyne e2v Semiconductors Digital to Analog converters EV12DS400A

Description
Product Status: Active This ground breaking DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis in the L, C and S-bands. Furthermore 30ps rise/fall times also makes this part ideal in time domain applications. A flexible 4:1 or 2:1 input multiplexer enables sampling rates up to 4.5 GSPS. Four output coding modes (NRZ, RTZ, NRTZ and RF) offer design flexibility and helps simplify frequency planning. This unique part can deliver spectral power up to and beyond the fourth Nyquist zone (see charts below). The DAC achieves > 50dB NPR and high spectral purity with an SFDR of 65dBc@2240MHz. The EV12DS400 offers features to simplify design-in for many sophisticated RF systems.
Datasheet
Description
Product Status: Active This ground breaking DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis in the L, C and S-bands. Furthermore 30ps rise/fall times also makes this part ideal in time domain applications. A flexible 4:1 or 2:1 input multiplexer enables sampling rates up to 4.5 GSPS. Four output coding modes (NRZ, RTZ, NRTZ and RF) offer design flexibility and helps simplify frequency planning. This unique part can deliver spectral power up to and beyond the fourth Nyquist zone (see charts below). The DAC achieves > 50dB NPR and high spectral purity with an SFDR of 65dBc@2240MHz. The EV12DS400 offers features to simplify design-in for many sophisticated RF systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog converters -  - Teledyne e2v Semiconductors
Saint-Egrève, France
Digital to Analog converters
Digital to Analog converters
Product Status: Active This ground breaking DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis in the L, C and S-bands. Furthermore 30ps rise/fall times also makes this part ideal in time domain applications. A flexible 4:1 or 2:1 input multiplexer enables sampling rates up to 4.5 GSPS. Four output coding modes (NRZ, RTZ, NRTZ and RF) offer design flexibility and helps simplify frequency planning. This unique part can deliver spectral power up to and beyond the fourth Nyquist zone (see charts below). The DAC achieves > 50dB NPR and high spectral purity with an SFDR of 65dBc@2240MHz. The EV12DS400 offers features to simplify design-in for many sophisticated RF systems.

Product Status: Active

This ground breaking DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis in the L, C and S-bands. Furthermore 30ps rise/fall times also makes this part ideal in time domain applications. A flexible 4:1 or 2:1 input multiplexer enables sampling rates up to 4.5 GSPS.

Four output coding modes (NRZ, RTZ, NRTZ and RF) offer design flexibility and helps simplify frequency planning. This unique part can deliver spectral power up to and beyond the fourth Nyquist zone (see charts below). The DAC achieves > 50dB NPR and high spectral purity with an SFDR of 65dBc@2240MHz.

The EV12DS400 offers features to simplify design-in for many sophisticated RF systems.

Supplier's Site Datasheet

Technical Specifications

  Teledyne e2v Semiconductors
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Digital to Analog converters
Package Type fpBGA 196
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1897528 - RS Components, Ltd.
Specs
Package Type QSOP
Pins 16
Resolution 6 bits
View Details
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details