Single 10-bit DAC with SPI interface
Single 10-bit DAC with SPI interface
Single 10-bit DAC with SPI interface
10 Bit Digital to Analog Converter 1 8-PDIP
IC DAC 10BIT V-OUT 8DIP
10 Bit Digital to Analog Converter 1 8-PDIP
IC DAC 10BIT V-OUT 8DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 7263882 | 7263882P | MCP4911-E/P-ND | MCP4911-E/P | MCP4911-E/P | MCP4911-E/P |
| Product Name | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; Serial (spi) | SPI; SPI | SPI; SPI | |||
| Package Type | DIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Features | Single-Supply | |||||
| Pins | 8 | 8 | ||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits |