Microchip Technology, Inc. Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP4911-E/MS

Description
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4501 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4501
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4501
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 02AH4501
Product Name Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx-3L0 - Data Device Corporation (DDC)
Specs
Form Factor Stand-alone
Channels 2 #
Resolution 16 bits
View Details