Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4902-E/ST

Description
IC DAC 8BIT V-OUT 14TSSOP
Datasheet
Description
IC DAC 8BIT V-OUT 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4902-E/ST - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4902-E/ST
Digital to Analog Converters (DAC) MCP4902-E/ST
IC DAC 8BIT V-OUT 14TSSOP

IC DAC 8BIT V-OUT 14TSSOP

Supplier's Site Datasheet
Digital To Analog Converter Dac, 8 Bit, Tssop-14; Resolution (Bits) Microchip - 53R0097 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 8 Bit, Tssop-14; Resolution (Bits) Microchip
53R0097
Digital To Analog Converter Dac, 8 Bit, Tssop-14; Resolution (Bits) Microchip 53R0097
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, TSSOP-14; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:14Pins; Data Interface:Serial, SPIRoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, TSSOP-14; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:14Pins; Data Interface:Serial, SPIRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4902-E/ST 53R0097
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 8 Bit, Tssop-14; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular plug-in-board
Outputs Analog Voltage Output
View Details
Signal conditioner - SCDN-2A-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details