Microchip Technology, Inc. Dac, Octal, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP48FEB28-E/MQ

Description
DAC, OCTAL, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes
Datasheet
Description
DAC, OCTAL, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, Octal, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 83AH3249 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Octal, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
83AH3249
Dac, Octal, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip 83AH3249
DAC, OCTAL, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

DAC, OCTAL, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 83AH3249
Product Name Dac, Octal, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 X-Channel System - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details