Microchip Technology, Inc. 10-Bit Octal Output DAC w/EEPROM and SPI MCP48FEB18

Description
MCP48FEB18 is a Octal channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family.
Description
MCP48FEB18 is a Octal channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family.

Suppliers

Company
Product
Description
Supplier Links
10-Bit Octal Output DAC w/EEPROM and SPI - MCP48FEB18 - Microchip Technology, Inc.
Chandler, AZ, United States
10-Bit Octal Output DAC w/EEPROM and SPI
MCP48FEB18
10-Bit Octal Output DAC w/EEPROM and SPI MCP48FEB18
MCP48FEB18 is a Octal channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family.

MCP48FEB18 is a Octal channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument.
For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family.

Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MCP48FEB18
Product Name 10-Bit Octal Output DAC w/EEPROM and SPI
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 593614-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers