Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48FEB01-E/UN

Description
IC DAC 8BIT V-OUT 10MSOP
Datasheet
Description
IC DAC 8BIT V-OUT 10MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP48FEB01-E/UN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP48FEB01-E/UN
Digital to Analog Converters (DAC) MCP48FEB01-E/UN
IC DAC 8BIT V-OUT 10MSOP

IC DAC 8BIT V-OUT 10MSOP

Supplier's Site Datasheet
Non-Volatile Dac, 8Bit, Msop-10; Resolution (Bits) Microchip - 52Y7110 - Newark, An Avnet Company
Chicago, IL, United States
Non-Volatile Dac, 8Bit, Msop-10; Resolution (Bits) Microchip
52Y7110
Non-Volatile Dac, 8Bit, Msop-10; Resolution (Bits) Microchip 52Y7110
NON-VOLATILE DAC, 8BIT, MSOP-10; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Data Interface:SPI; Product Range:- RoHS Compliant: Yes

NON-VOLATILE DAC, 8BIT, MSOP-10; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Data Interface:SPI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP48FEB01-E/UN 52Y7110
Product Name Digital to Analog Converters (DAC) Non-Volatile Dac, 8Bit, Msop-10; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA31-04C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18/30 V dc
View Details
Signal conditioner - SVE4-IS-R-HM8-2N-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details