12 Bit Digital to Analog Converter 2 10-DFN (3x3)
IC DAC 12BIT 10DFN Product overview: MCP48CVB22-E/MF from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP48CVB22-E/MF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366554-MCP48CVB22-E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Base Product Number: MCP48CVB22
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Bits: 12
Number of D/A Converters: 2
Settling Time: 16µs
Differential Output: No
Data Interface: I²C
Reference Type: External, Internal
INL/DNL (LSB): ±1, ±1
12 Bit Digital to Analog Converter 2 10-DFN (3x3)
IC DAC 12BIT 10DFN
IC DAC 12BIT 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP48CVB22-E/MF-ND | 701-MCP48CVB22-E/MF | 1366554-MCP48CVB22-E/MF | MCP48CVB22-E/MF | MCP48CVB22-E/MF | MCP48CVB22-E/MF |
| Product Name | Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI | I²C | I2C; I²C | ||
| Package Type | 10-VFDFN Exposed Pad | Tube | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||
| Pins | 10 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |