Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48CMD11T-E/UN

Description
IC DAC 10BIT 10-MSOP
Request a Quote Datasheet
Description
IC DAC 10BIT 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 150-MCP48CMD11T-E/UNTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48CMD11T-E/UNTR-ND
Digital to Analog Converters (DAC) 150-MCP48CMD11T-E/UNTR-ND
IC DAC 10BIT 10-MSOP

IC DAC 10BIT 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP48CMD11T-E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP48CMD11T-E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP48CMD11T-E/UN
DAC- SPI, SINGLE CHANNEL, 10-BIT

DAC- SPI, SINGLE CHANNEL, 10-BIT

Supplier's Site
Digital to Analog Converters (DAC) - MCP48CMD11T-E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP48CMD11T-E/UN
Digital to Analog Converters (DAC) MCP48CMD11T-E/UN
10 Bit Digital to Analog Converter 1 10-MSOP

10 Bit Digital to Analog Converter 1 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 150-MCP48CMD11T-E/UNTR-ND MCP48CMD11T-E/UN MCP48CMD11T-E/UN
Product Name Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Resolution 10 bits 10 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 1922583 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8866302LX - 909642-5962-8866302LX - Win Source Electronics
Specs
Package Type DIP; 24-CERDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Interface Type DSP, I2S
Package Type 54-W-CSP (3.24x3.56)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers