Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8866302LX 5962-8866302LX

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909642-5962-8866302L X Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 8 24-CERDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CERDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909642-5962-8866302L X Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 8 24-CERDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CERDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8866302LX
909642-5962-8866302LX
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8866302LX 909642-5962-8866302LX
Manufacturer: Analog Devices Inc. Win Source Part Number: 909642-5962-8866302L X Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 8 24-CERDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CERDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909642-5962-8866302LX
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Bit Digital to Analog Converter 8 24-CERDIP
Package: Bulk
Package: 24-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CERDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8866302LX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
5962-8866302LX
Data Acquisition - Digital to Analog Converters (DAC) 5962-8866302LX
IC DAC 8BIT OCTAL 24CERDIP

IC DAC 8BIT OCTAL 24CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909642-5962-8866302LX 5962-8866302LX
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8866302LX Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5305ARMZ - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analogue Converters - 1904637 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC37J84IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details