Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 098534-WM8915ECSN/R
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-W-CSP (3.24x3.56)
Supply Voltage - Operating: 0.95 V to 1.98 V, 1.71 V to 3.6 V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC DAC/AUDIO 24BIT 48K 54WCSP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 098534-WM8915ECSN/R | WM8915ECSN/R |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8915ECSN/R | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | DSP, I2S |