12 Bit Digital to Analog Converter 4 20-QFN (4x4)
IC DAC 12BIT 20-QFN
IC DAC 12BIT V-OUT 20QFN
12 Bit Digital to Analog Converter 4 20-QFN (4x4)
QUAD CHANNEL, 12-BIT, MTP, SPI D
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP48CMB24T-E/MLTR-ND | 150-MCP48CMB24T-E/MLCT-ND | MCP48CMB24T-E/ML | MCP48CMB24T-E/ML | MCP48CMB24T-E/ML |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 20 | 20 | |||
| Resolution | 12 bits | 12 bits | 12 bits |