8 Bit Digital to Analog Converter 8 20-QFN (4x4)
8 Bit Digital to Analog Converter 8 20-QFN (4x4)
OCTAL CHANNEL, 8-BIT, MTP, SPI D
IC DAC 8BIT V-OUT 20QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP48CMB08-E/ML-ND | MCP48CMB08-E/ML | MCP48CMB08-E/ML | MCP48CMB08-E/ML |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 20 | |||
| Resolution | 8 bits | 8 bits |