Manufacturer: Microchip Technology
Win Source Part Number: 090052-MCP4822-E/SN
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±0.25
Family Name: MCP4822
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): TLV5638CDG4; TLV5638QD; TLV5638QDR;
Introduction Date: November 15, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Consumer Electronics, Portable Devices, Automotive
D/A Converter 12-Bit 2ch SPI SOIC8
D/A Converter 12-Bit 2ch SPI SOIC8
D/A Converter 12-Bit 2ch SPI SOIC8
IC DAC 12BIT V-OUT 8SOIC Product overview: MCP4822-E/SN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4822-E/SN can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 8-SOIC
DUAL 12-BIT DAC WITH SPI INTERACE AND INTERNAL VREF, SOIC-8
IC DAC 12BIT V-OUT 8SOIC
12 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 090052-MCP4822-E/SN | 6696304P | 8877274 | 701-MCP4822-E/SN | MCP4822-E/SN-ND | 70046825 | MCP4822-E/SN | MCP4822-E/SN | MCP4822-E/SN |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4822-E/SN | Digital to Analogue Converters | Digital to Analogue Converters | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | DUAL 12-BIT DAC WITH SPI INTERACE AND INTERNAL VREF, SOIC-8 | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | Serial; SPI; Microwire; Serial (spi/microwire) | SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | SOIC; 8-SOIC | SOIC; SOIC | SOIC; Soic | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Packing Method | Tube; Tube/Rail | Tube | Tube | Tube; Tube | Tube; Tube | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Settling Time | 4.5 µs | 4.5 µs | 4.5 µs | 4.5 µs |