Microchip Technology, Inc. 8/10/12-Bit Voltage Output Da Converter; Msl Microchip MCP4811-E/SN

Description
8/10/12-BIT VOLTAGE OUTPUT DA CONVERTER; MSL:MSL 3 - 168 hours; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
8/10/12-BIT VOLTAGE OUTPUT DA CONVERTER; MSL:MSL 3 - 168 hours; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8/10/12-Bit Voltage Output Da Converter; Msl Microchip - 99AC9329 - Newark, An Avnet Company
Chicago, IL, United States
8/10/12-Bit Voltage Output Da Converter; Msl Microchip
99AC9329
8/10/12-Bit Voltage Output Da Converter; Msl Microchip 99AC9329
8/10/12-BIT VOLTAGE OUTPUT DA CONVERTER; MSL:MSL 3 - 168 hours; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

8/10/12-BIT VOLTAGE OUTPUT DA CONVERTER; MSL:MSL 3 - 168 hours; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 99AC9329
Product Name 8/10/12-Bit Voltage Output Da Converter; Msl Microchip
Unlock Full Specs
to access all available technical data

Similar Products

5B isoLynx® SLX200 Data Acquisition System - SLX200 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Agency Approval CSA, FM, CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details