Microchip Technology, Inc. Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip MCP4811-E/P

Description
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, DIP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes
Datasheet
Description
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, DIP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip - 53R0077 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip
53R0077
Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip 53R0077
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, DIP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, DIP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 53R0077
Product Name Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

5B isoLynx® SLX200 Data Acquisition System - SLX200 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Agency Approval CSA, FM, CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Data Acquisition Module - STEMlab 125-14 Edu Pack - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details