Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4802-E/SN

Description
IC DAC 8BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 8BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4802-E/SN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4802-E/SN
Digital to Analog Converters (DAC) MCP4802-E/SN
IC DAC 8BIT V-OUT 8SOIC

IC DAC 8BIT V-OUT 8SOIC

Supplier's Site Datasheet
Digital To Analogue Converter, Dual, 8 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip - 84R7326 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, Dual, 8 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip
84R7326
Digital To Analogue Converter, Dual, 8 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip 84R7326
Digital to Analogue Converter, Dual, 8 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Digital to Analogue Converter, Dual, 8 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Digital To Analog Converter Dac, 8 Bit, Soic-8; Resolution (Bits) Microchip - 53R0073 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 8 Bit, Soic-8; Resolution (Bits) Microchip
53R0073
Digital To Analog Converter Dac, 8 Bit, Soic-8; Resolution (Bits) Microchip 53R0073
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, SOIC-8; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Data Interface:SPI; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, SOIC-8; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Data Interface:SPI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters Digital-to-Analog Converters
Product Number MCP4802-E/SN 84R7326 53R0073
Product Name Digital to Analog Converters (DAC) Digital To Analogue Converter, Dual, 8 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip Digital To Analog Converter Dac, 8 Bit, Soic-8; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA39-05 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
PE converter - PE-VK-5.1 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details