The MCP47FVB28T-E/MQ is an octal-channel, 12-bit volatile Digital-to-Analog Converter (DAC) designed for applications requiring precise voltage output. It operates within a voltage range of -2.7V to 5.5V, with a typical settling time of 7.8 µs. The device features a rail-to-rail output and supports multiple voltage reference sources, including an internal band gap voltage reference, the device's VDD, or an external VREF pin. This DAC communicates via an I²C interface, supporting standard, fast, and high-speed modes, and can function as a slave device. It includes options for power-down modes and low power consumption, with typical operational current below 1 mA. The MCP47FVB28T-E/MQ is suitable for applications such as sensor calibration, data acquisition systems, and low-power portable instrumentation, and it operates over an extended temperature range of -40°C to +125°C.
12 Bit Digital to Analog Converter 8 20-VQFN (5x5)
12 Bit Digital to Analog Converter 8 20-VQFN (5x5)
12 Bit Digital to Analog Converter 8 20-VQFN (5x5)
OCTAL CHANNEL, 12-BIT, VOLATILE,
12 Bit Digital to Analog Converter 8 20-VQFN (5x5)
IC DAC 12BIT V-OUT 20VQFN
| DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47FVB28T-E/MQTR-ND | 150-MCP47FVB28T-E/MQCT-ND | 150-MCP47FVB28T-E/MQDKR-ND | MCP47FVB28T-E/MQ | MCP47FVB28T-E/MQ | MCP47FVB28T-E/MQ |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 20 | 20 | 20 | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |