Microchip Technology, Inc. 12BIT Digital-to-Analog Converter IC MCP47FVB21A0-E/ST

Description
IC DAC 12BIT V-OUT 8TSSOP Product overview: MCP47FVB21A0-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FVB21A0-E/S T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 12BIT V-OUT 8TSSOP Product overview: MCP47FVB21A0-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FVB21A0-E/S T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT Digital-to-Analog Converter IC - 701-MCP47FVB21A0-E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-MCP47FVB21A0-E/ST
12BIT Digital-to-Analog Converter IC 701-MCP47FVB21A0-E/ST
IC DAC 12BIT V-OUT 8TSSOP Product overview: MCP47FVB21A0-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FVB21A0-E/S T can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 8TSSOP Product overview: MCP47FVB21A0-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FVB21A0-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP47FVB21A0-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP47FVB21A0-E/ST-ND
Digital to Analog Converters (DAC) MCP47FVB21A0-E/ST-ND
12 Bit Digital to Analog Converter 1 8-TSSOP

12 Bit Digital to Analog Converter 1 8-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP47FVB21A0-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP47FVB21A0-E/ST
Digital to Analog Converters (DAC) MCP47FVB21A0-E/ST
12 Bit Digital to Analog Converter 1 8-TSSOP

12 Bit Digital to Analog Converter 1 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FVB21A0-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP47FVB21A0-E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP47FVB21A0-E/ST
IC DAC 12BIT V-OUT 8TSSOP

IC DAC 12BIT V-OUT 8TSSOP

Supplier's Site
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP47FVB21A0-E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP47FVB21A0-E/ST
IC DAC 12BIT V-OUT 8TSSOP

IC DAC 12BIT V-OUT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-MCP47FVB21A0-E/ST MCP47FVB21A0-E/ST-ND MCP47FVB21A0-E/ST MCP47FVB21A0-E/ST MCP47FVB21A0-E/ST
Product Name 12BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C I2C; I2C I2C; I²C
Package Type Tube TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube Tube; Tube Tube; Tube
Pins 8
Resolution 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGERG4 - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
3 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5306ARUZ - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analogue Converters - 1913349 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type DIP; Dip
Features Single-Supply
View Details
32-bit, 768 kHz Sampling Stereo Audio D/A Converter - BD34352EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details