The MCP47FVB11A0-E/ST is a 10-bit Digital-to-Analog Converter (DAC) from Quarktwin Technology Ltd. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available from 1.8V to 2.7V. This DAC features a rail-to-rail output and a fast settling time of 6 µs, making it suitable for applications requiring quick response times. The device supports multiple voltage reference options, including the device's VDD, an external VREF pin, or an internal band gap reference of 1.22V. Output gain can be configured for unity or 2x, depending on the reference voltage used. The MCP47FVB11A0-E/ST includes power-down modes that disconnect the output buffer and allow for pull-down resistor selection, contributing to its low power consumption of less than 180 µA during normal operation and 650 nA in power-down mode. Communication with the DAC is facilitated through an I²C interface, supporting standard, fast, and high-speed modes up to 3.4 Mbps. The device is packaged in an 8-lead TSSOP and is rated for an extended temperature range of -40°C to +125°C, making it suitable for various industrial and portable applications, including sensor calibration and data acquisition systems.
10 Bit Digital to Analog Converter 1 8-TSSOP
IC DAC 10BIT V-OUT 8TSSOP Product overview: MCP47FVB11A0-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FVB11A0-E/S
IC DAC 10BIT V-OUT 8TSSOP
IC DAC 10BIT V-OUT 8TSSOP
10 Bit Digital to Analog Converter 1 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47FVB11A0-E/ST-ND | 701-MCP47FVB11A0-E/ST | MCP47FVB11A0-E/ST | MCP47FVB11A0-E/ST | MCP47FVB11A0-E/ST |
| Product Name | Digital to Analog Converters (DAC) | 10BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tube | 8-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 10 bits | 10 bits | 10 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |