Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Data Acquisition- Digital to Analog Converters (DAC)
Series: MCP
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Bits: Number of Bits
Number of D/A Converters: 4
Settling Time: 7.8µs (Typ)
Output Type: Voltage - Buffered, Voltage - Unbuffered
Differential Output: No
Operating Temperature: -40°C ~ 125°C
12 Bit Digital to Analog Converter 4 20-VQFN (5x5)
12 Bit Digital to Analog Converter 4 20-VQFN (5x5)
12 Bit Digital to Analog Converter 4 20-VQFN (5x5)
IC DAC 12BIT V-OUT 20VQFN Product overview: MCP47FEB24T-E/MQ from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FEB24T-E/MQ
QUAD CHANNEL, 12-BIT, EEPROM, I2
12 Bit Digital to Analog Converter 4 20-VQFN (5x5)
IC DAC 12BIT V-OUT 20VQFN
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47FEB24T-E/MQDKR-ND | 150-MCP47FEB24T-E/MQCT-ND | 150-MCP47FEB24T-E/MQTR-ND | 701-MCP47FEB24T-E/MQ | MCP47FEB24T-E/MQ | MCP47FEB24T-E/MQ | MCP47FEB24T-E/MQ | |
| Product Name | Integrated Circuits (ICs)- Data Acquisition- Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Settling Time | 7.8 µs | 7.8 µs | 7.8 µs | 7.8 µs | 7.8 µs | |||
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | Tape & Reel (TR) | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | ||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Pins | 20 | 20 | 20 |