Microchip Technology, Inc. Dac, 10Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip MCP47FEB11A0-E/ST

Description
DAC, 10BIT, 3.4MSPS, TSSOP-8; Resolution (Bits):10bit; Sampling Rate:3.4MSPS; Input Channel Type:Differential; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:8Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DAC, 10BIT, 3.4MSPS, TSSOP-8; Resolution (Bits):10bit; Sampling Rate:3.4MSPS; Input Channel Type:Differential; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:8Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 10Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip - 62X0541 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip
62X0541
Dac, 10Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip 62X0541
DAC, 10BIT, 3.4MSPS, TSSOP-8; Resolution (Bits):10bit; Sampling Rate:3.4MSPS; Input Channel Type:Differential; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:8Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes

DAC, 10BIT, 3.4MSPS, TSSOP-8; Resolution (Bits):10bit; Sampling Rate:3.4MSPS; Input Channel Type:Differential; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:8Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 62X0541
Product Name Dac, 10Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
IO60 Data Acquisition Module - IO60-M410 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output; Analog Current Output
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Data Acquisition Module - SDRlab 122-16 External Clock Standard Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details