8 Bit Digital to Analog Converter 8 20-VQFN (5x5)
8 Bit Digital to Analog Converter 8 20-VQFN (5x5)
IC DAC 8BIT V-OUT 20VQFN
OCTAL CHANNEL, 8-BIT, EEPROM, I2
8 Bit Digital to Analog Converter 8 20-VQFN (5x5)
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47FEB08T-E/MQTR-ND | 150-MCP47FEB08T-E/MQCT-ND | MCP47FEB08T-E/MQ | MCP47FEB08T-E/MQ | MCP47FEB08T-E/MQ |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |
| Packing Method | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 20 | 20 | |||
| Resolution | 8 bits | 8 bits | 8 bits |