Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47FEB08-20E/ST

Description
OCTAL CHANNEL, 8-BIT, EEPROM, I2
Datasheet
Description
OCTAL CHANNEL, 8-BIT, EEPROM, I2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP47FEB08-20E/ST - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP47FEB08-20E/ST
Digital to Analog Converters (DAC) MCP47FEB08-20E/ST
OCTAL CHANNEL, 8-BIT, EEPROM, I2

OCTAL CHANNEL, 8-BIT, EEPROM, I2

Supplier's Site
Dac, Octal, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 83AH3246 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Octal, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip
83AH3246
Dac, Octal, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip 83AH3246
DAC, OCTAL, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

DAC, OCTAL, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP47FEB08-20E/ST 83AH3246
Product Name Digital to Analog Converters (DAC) Dac, Octal, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA34-02 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18/30 V dc
View Details
Signal convertor - CASM-S-D3-R7 - Festo Corporation
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details