The MCP47FEB01A3T-E/ST is an 8-bit Digital-to-Analog Converter (DAC) featuring a single voltage output and a nonvolatile memory option. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available from 1.8V to 2.7V. The device supports a rail-to-rail output and has a fast settling time of 6 µs, making it suitable for applications requiring quick response times. This DAC includes multiple voltage reference source options, including the device's VDD, an external VREF pin, or an internal band gap reference of 1.22V. It offers selectable output gain options of unity (1x) or 2x, depending on the configuration. The MCP47FEB01A3T-E/ST features an I²C interface with support for standard, fast, and high-speed modes, allowing for flexible communication in various applications. The device also incorporates power-on/brown-out reset protection, low power consumption (normal operation under 180 µA), and power-down modes that disconnect the output buffer. It is packaged in an 8-lead TSSOP and is rated for an extended temperature range of -40°C to +125°C, making it suitable for a variety of industrial and consumer applications, including sensor calibration and low-power portable instrumentation.
8 Bit Digital to Analog Converter 1 8-TSSOP
8 Bit Digital to Analog Converter 1 8-TSSOP
IC DAC 8BIT V-OUT 8TSSOP
IC DAC 8BIT V-OUT 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47FEB01A3T-E/ST-ND | MCP47FEB01A3T-E/ST | MCP47FEB01A3T-E/ST | MCP47FEB01A3T-E/ST |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 8 bits | 8 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |