Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47FEB01A1T-E/ST

Description
8 Bit Digital to Analog Converter 1 8-TSSOP
Request a Quote
Description
8 Bit Digital to Analog Converter 1 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP47FEB01A1T-E/ST is an 8-bit Digital-to-Analog Converter (DAC) featuring a single voltage output and a nonvolatile memory option. It operates within a voltage range of 2.7V to 5.5V, with a typical settling time of 6 µs. The device supports an I²C interface, allowing for standard, fast, and high-speed communication modes. It includes options for voltage reference sources, such as the device's VDD, an external VREF pin, or an internal band gap reference of 1.22V. The MCP47FEB01A1T-E/ST also offers power-down modes to minimize power consumption, which is less than 180 µA during normal operation and 650 nA in power-down mode. The extended temperature range of -40°C to +125°C makes it suitable for various applications, including sensor calibration and low-power portable instrumentation.

Datasheet Summary
Powered by GS/AI

The MCP47FEB01A1T-E/ST is an 8-bit Digital-to-Analog Converter (DAC) featuring a single voltage output and a nonvolatile memory option. It operates within a voltage range of 2.7V to 5.5V, with a typical settling time of 6 µs. The device supports an I²C interface, allowing for standard, fast, and high-speed communication modes. It includes options for voltage reference sources, such as the device's VDD, an external VREF pin, or an internal band gap reference of 1.22V. The MCP47FEB01A1T-E/ST also offers power-down modes to minimize power consumption, which is less than 180 µA during normal operation and 650 nA in power-down mode. The extended temperature range of -40°C to +125°C makes it suitable for various applications, including sensor calibration and low-power portable instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP47FEB01A1T-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP47FEB01A1T-E/ST-ND
Digital to Analog Converters (DAC) MCP47FEB01A1T-E/ST-ND
8 Bit Digital to Analog Converter 1 8-TSSOP

8 Bit Digital to Analog Converter 1 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FEB01A1T-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP47FEB01A1T-E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP47FEB01A1T-E/ST
IC DAC 8BIT V-OUT 8TSSOP

IC DAC 8BIT V-OUT 8TSSOP

Supplier's Site
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP47FEB01A1T-E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP47FEB01A1T-E/ST
IC DAC 8BIT V-OUT 8TSSOP

IC DAC 8BIT V-OUT 8TSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP47FEB01A1T-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP47FEB01A1T-E/ST
Digital to Analog Converters (DAC) MCP47FEB01A1T-E/ST
8 Bit Digital to Analog Converter 1 8-TSSOP

8 Bit Digital to Analog Converter 1 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number MCP47FEB01A1T-E/ST-ND MCP47FEB01A1T-E/ST MCP47FEB01A1T-E/ST MCP47FEB01A1T-E/ST
Product Name Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type I2C; I2C I2C; I²C
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 8 bits 8 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 296-DAC12DL3200ALJ-ND - DigiKey
Specs
Interface Type Parallel
Package Type 256-BGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Digital to Analogue Converters - 1905102 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
10bit 6ch D/A converter - BU2507FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers