Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5318ARU AD5318ARU

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909419-AD5318ARU Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Digital to Analog Converter 8 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909419-AD5318ARU Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Digital to Analog Converter 8 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5318ARU
909419-AD5318ARU
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5318ARU 909419-AD5318ARU
Manufacturer: Analog Devices Inc. Win Source Part Number: 909419-AD5318ARU Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Digital to Analog Converter 8 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909419-AD5318ARU
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Digital to Analog Converter 8 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5318ARU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5318ARU
Data Acquisition - Digital to Analog Converters (DAC) AD5318ARU
IC DAC 10BIT V-OUT 16TSSOP

IC DAC 10BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909419-AD5318ARU AD5318ARU
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5318ARU Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905558 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
AMC1304L05  Isolated Modulator with LDO Regulator, ?50mV Input, - AMC1304L05DW - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details