IC DAC 12BIT 16-QFN
DAC- I2C, DUAL CHANNEL, 12-BIT
12 Bit Digital to Analog Converter 2 16-QFN (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47CVD22T-E/MGTR-ND | MCP47CVD22T-E/MG | MCP47CVD22T-E/MG |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | ||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) |
| Pins | 16 | ||
| Resolution | 12 bits | 12 bits |