8 Bit Digital to Analog Converter 2 10-DFN (3x3)
IC DAC 8BIT V-OUT 10DFN
IC DAC 8BIT V-OUT 10DFN
8 Bit Digital to Analog Converter 2 10-DFN (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47CMB02-E/MF-ND | MCP47CMB02-E/MF | MCP47CMB02-E/MF | MCP47CMB02-E/MF |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 10 | |||
| Resolution | 8 bits | 8 bits |