12 Bit Digital to Analog Converter 1 6-DFN (2x2)
12 Bit Digital to Analog Converter 1 6-DFN (2x2)
12 Bit Digital to Analog Converter 1 6-DFN (2x2)
IC DAC 12BIT V-OUT 6DFN Product overview: MCP4726A0T-E/MAY from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4726A0T-E/MAY
IC DAC 12BIT V-OUT 6DFN
IC DAC 12BIT V-OUT 6DFN
12 Bit Digital to Analog Converter 1 6-DFN (2x2)
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP4726A0T-E/MAYCT-ND | MCP4726A0T-E/MAYDKR-ND | MCP4726A0T-E/MAYTR-ND | 701-MCP4726A0T-E/MAY | MCP4726A0T-E/MAY | MCP4726A0T-E/MAY | MCP4726A0T-E/MAY |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | Tape & Reel (TR) | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | |
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 6 | 6 | 6 | 6 | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits |