Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4726A0T-E/MAY

Description
IC DAC 12BIT V-OUT 6DFN
Datasheet
Description
IC DAC 12BIT V-OUT 6DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4726A0T-E/MAY - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4726A0T-E/MAY
Digital to Analog Converters (DAC) MCP4726A0T-E/MAY
IC DAC 12BIT V-OUT 6DFN

IC DAC 12BIT V-OUT 6DFN

Supplier's Site Datasheet
Digital To Analog Converter Dac, Single, 12 Bit, Dfn-6; Resolution (Bits) Microchip - 85R1745 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, Single, 12 Bit, Dfn-6; Resolution (Bits) Microchip
85R1745
Digital To Analog Converter Dac, Single, 12 Bit, Dfn-6; Resolution (Bits) Microchip 85R1745
DIGITAL TO ANALOG CONVERTER DAC, SINGLE, 12 BIT, DFN-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, SINGLE, 12 BIT, DFN-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4726A0T-E/MAY 85R1745
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, Single, 12 Bit, Dfn-6; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Isolated True RMS Input Modules - 8B-33-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2885007 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
PE converter - PE-1/8 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details