IC DAC 12BIT V-OUT SOT23-6 Product overview: MCP4725A3T-E/CH from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4725A3T-E/CH can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 1322809-MCP4725A3T-E
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2, ±0.2
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4725A3T-E/CHCT,MC
Base Product Number: MCP4725
RoHS Status: ROHS3 Compliant
IC DAC 12BIT V-OUT SOT23-6
IC DAC 12BIT V-OUT SOT23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4725A3T-E/CH | MCP4725A3T-E/CHDKR-ND | MCP4725A3T-E/CHTR-ND | MCP4725A3T-E/CHCT-ND | 1322809-MCP4725A3T-E/CH | MCP4725A3T-E/CH | MCP4725A3T-E/CH | MCP4725A3T-E/CH |
| Product Name | 12BIT SOT23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Packing Method | Tape & Reel (TR) | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 6 | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits |