Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4725A3T-E/CH

Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet
Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4725A3T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4725A3T-E/CH
Digital to Analog Converters (DAC) MCP4725A3T-E/CH
IC DAC 12BIT V-OUT SOT23-6

IC DAC 12BIT V-OUT SOT23-6

Supplier's Site Datasheet
Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4490 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4490
Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4490
DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C;RoHS Compliant: Yes

DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4725A3T-E/CH 02AH4490
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA30-08C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details