IC DAC 12BIT V-OUT SOT23-6 Product overview: MCP4725A0T-E/CHVAO from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4725A0T-E/CHV
12 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 12BIT V-OUT SOT23-6
IC DAC 12BIT V-OUT SOT23-6
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4725A0T-E/CHVAO | MCP4725A0T-E/CHVAO | MCP4725A0T-E/CHVAO | MCP4725A0T-E/CHVAO |
| Product Name | 12BIT SOT23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I²C | ||
| Package Type | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 6 | |||
| Resolution | 12 bits | 12 bits |