The MCP4706A0T-E/CH is an 8-bit voltage output Digital-to-Analog Converter (DAC) from Quarktwin Technology Ltd. It features a rail-to-rail output and a fast settling time of 6 µs, making it suitable for applications requiring quick response times. The device operates on a single supply voltage ranging from 2.7V to 5.5V and supports an I2C,Ñ¢ interface with standard, fast, and high-speed modes, allowing for flexible integration into various systems. This DAC includes nonvolatile memory (EEPROM) for auto recall of saved DAC register settings and device configurations, which is beneficial for applications that require persistent settings after power loss. It also offers power-down modes to minimize power consumption, with typical operating current of 210 µA and a power-down current of 60 nA. The MCP4706A0T-E/CH is available in compact 6-lead SOT-23 and DFN packages, making it suitable for space-constrained designs. The extended temperature range of -40°C to +125°C allows for use in diverse environmental conditions, making it ideal for applications such as sensor calibration, low-power portable instrumentation, and motor control.
8-bit DAC, NV, 1-channel, I2C, SOT23-6
8-bit DAC, NV, 1-channel, I2C, SOT23-6
8-bit DAC, NV, 1-channel, I2C, SOT23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 1075114-MCP4706A0T-E
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: External, Supply
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.125, ±0.0125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC DAC 8BIT V-OUT SOT23-6 Product overview: MCP4706A0T-E/CH from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4706A0T-E/CH can be used for catalog matching and distributor lookup.
6us I2C 2.7V~5.5V 8Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS
IC DAC 8BIT V-OUT SOT23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 8BIT V-OUT SOT23-6
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 8895483 | 7387111P | MCP4706A0T-E/CHTR-ND | MCP4706A0T-E/CHCT-ND | MCP4706A0T-E/CHDKR-ND | 1075114-MCP4706A0T-E/CH | 701-MCP4706A0T-E/CH | MCP4706A0T-E/CH | MCP4706A0T-E/CH | MCP4706A0T-E/CH | MCP4706A0T-E/CH |
| Product Name | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4706A0T-E/CH | 8-bit 8BIT SOT23 Digital-to-Analog Converter IC | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C; Serial (i2c) | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | |||
| Package Type | Sot-23 | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | ||
| Features | Single-Supply | ||||||||||
| Pins | 6 | 6 | 6 | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits |