Microchip Technology, Inc. Newest Parts - MCP4141-502E/SN MCP4141-502E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221087-MCP4141-502E /SN Packaging: Tube Tolerance: ±20% Temperature Coefficient: 150 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MCP4141 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Taps per POT: 129 Resistance - Wiper (Ohms): 75
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221087-MCP4141-502E /SN Packaging: Tube Tolerance: ±20% Temperature Coefficient: 150 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MCP4141 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Taps per POT: 129 Resistance - Wiper (Ohms): 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MCP4141-502E/SN - 1221087-MCP4141-502E/SN - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCP4141-502E/SN
1221087-MCP4141-502E/SN
Newest Parts - MCP4141-502E/SN 1221087-MCP4141-502E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1221087-MCP4141-502E /SN Packaging: Tube Tolerance: ±20% Temperature Coefficient: 150 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MCP4141 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Taps per POT: 129 Resistance - Wiper (Ohms): 75

Manufacturer: Microchip Technology
Win Source Part Number: 1221087-MCP4141-502E/SN
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: 150 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: MCP4141
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 129
Resistance - Wiper (Ohms): 75

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1221087-MCP4141-502E/SN
Product Name Newest Parts - MCP4141-502E/SN
Memory Category Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details