Microchip Technology, Inc. 24-Bit Single Phase Power Monitoring IC MCP39F501

Description
The MCP39F501 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, power distribution units and industrial applications. It includes dual-channel delta sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference addition to 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range. For product comparison, please consider: MCP39F511 Additional Features Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range Fast Calibration Routines Programmable Event Notifications such as overcurrent and voltage sag, surge protection 512 bytes User-accessible EEPROM through page read/write commands Non-volatile On-chip Memory, no external memory required Built-in calculations on fast 16-bit processing core- Active, Reactive and Apparent Power- True RMS Current, RMS Voltage- Line Frequency, Power Factor Two-Wire Serial Protocol using a 2-wire UART interface supporting multiple devices on a single bus. Low-Drift Internal Voltage Reference, 10 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 Grade 1
Datasheet
Description
The MCP39F501 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, power distribution units and industrial applications. It includes dual-channel delta sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference addition to 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range. For product comparison, please consider: MCP39F511 Additional Features Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range Fast Calibration Routines Programmable Event Notifications such as overcurrent and voltage sag, surge protection 512 bytes User-accessible EEPROM through page read/write commands Non-volatile On-chip Memory, no external memory required Built-in calculations on fast 16-bit processing core- Active, Reactive and Apparent Power- True RMS Current, RMS Voltage- Line Frequency, Power Factor Two-Wire Serial Protocol using a 2-wire UART interface supporting multiple devices on a single bus. Low-Drift Internal Voltage Reference, 10 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Bit Single Phase Power Monitoring IC - MCP39F501 - Microchip Technology, Inc.
Chandler, AZ, United States
24-Bit Single Phase Power Monitoring IC
MCP39F501
24-Bit Single Phase Power Monitoring IC MCP39F501
The MCP39F501 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, power distribution units and industrial applications. It includes dual-channel delta sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference addition to 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range. For product comparison, please consider: MCP39F511 Additional Features Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range Fast Calibration Routines Programmable Event Notifications such as overcurrent and voltage sag, surge protection 512 bytes User-accessible EEPROM through page read/write commands Non-volatile On-chip Memory, no external memory required Built-in calculations on fast 16-bit processing core- Active, Reactive and Apparent Power- True RMS Current, RMS Voltage- Line Frequency, Power Factor Two-Wire Serial Protocol using a 2-wire UART interface supporting multiple devices on a single bus. Low-Drift Internal Voltage Reference, 10 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 Grade 1

The MCP39F501 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, power distribution units and industrial applications. It includes dual-channel delta sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference addition to 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range.

For product comparison, please consider: MCP39F511

Additional Features

    • Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range
    • Fast Calibration Routines
    • Programmable Event Notifications such as overcurrent and voltage sag, surge protection
    • 512 bytes User-accessible EEPROM through page read/write commands
    • Non-volatile On-chip Memory, no external memory required
    • Built-in calculations on fast 16-bit processing core- Active, Reactive and Apparent Power- True RMS Current, RMS Voltage- Line Frequency, Power Factor
    • Two-Wire Serial Protocol using a 2-wire UART interface supporting multiple devices on a single bus.
    • Low-Drift Internal Voltage Reference, 10 ppm/°C typical
    • 28-lead 5x5 QFN package
    • Extended Temperature Range -40°C to +125°C
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP39F501
Product Name 24-Bit Single Phase Power Monitoring IC
Type ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841P - RS Components, Ltd.
Specs
Type SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details