Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Energy Metering MCP3918A1T-E/SS

Description
Win Source Part Number: 976433-MCP3918A1T-E/ SS Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Current - Supply: 800µA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: Single Phase Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP3918
Request a Quote Datasheet
Description
Win Source Part Number: 976433-MCP3918A1T-E/ SS Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Current - Supply: 800µA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: Single Phase Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP3918
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Energy Metering - 976433-MCP3918A1T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Energy Metering
976433-MCP3918A1T-E/SS
Integrated Circuits (ICs) - PMIC - Energy Metering 976433-MCP3918A1T-E/SS
Win Source Part Number: 976433-MCP3918A1T-E/ SS Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Current - Supply: 800µA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: Single Phase Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP3918

Win Source Part Number: 976433-MCP3918A1T-E/SS
Category: Integrated Circuits (ICs)>PMIC - Energy Metering
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Current - Supply: 800µA
Measurement Error: 0.1%
Voltage - I/O High: 0.7V
Voltage - I/O Low: 0.3V
Meter Type: Single Phase
Voltage - Supply: 2.7 V ~ 3.6 V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP3918

Buy Now Datasheet
Energy Metering - MCP3918A1T-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Energy Metering
MCP3918A1T-E/SS
Energy Metering MCP3918A1T-E/SS
Single Phase Meter IC 20-SSOP

Single Phase Meter IC 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 976433-MCP3918A1T-E/SS MCP3918A1T-E/SS
Product Name Integrated Circuits (ICs) - PMIC - Energy Metering Energy Metering
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers