Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Energy Metering MCP3913A1T-E/SS

Description
Win Source Part Number: 1018986-MCP3913A1T-E /SS Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Current - Supply: 4.5mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3913A1T-E/SS-ND,M CP3913A1T-E/SSCT,MCP 3913A1T-E/SSTR,MCP39 13A1T-E/SSDKR Base Product Number: MCP3913
Request a Quote Datasheet
Description
Win Source Part Number: 1018986-MCP3913A1T-E /SS Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Current - Supply: 4.5mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3913A1T-E/SS-ND,M CP3913A1T-E/SSCT,MCP 3913A1T-E/SSTR,MCP39 13A1T-E/SSDKR Base Product Number: MCP3913
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Energy Metering - 1018986-MCP3913A1T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Energy Metering
1018986-MCP3913A1T-E/SS
Integrated Circuits (ICs) - PMIC - Energy Metering 1018986-MCP3913A1T-E/SS
Win Source Part Number: 1018986-MCP3913A1T-E /SS Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Current - Supply: 4.5mA Measurement Error: 0.1% Voltage - I/O High: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3913A1T-E/SS-ND,M CP3913A1T-E/SSCT,MCP 3913A1T-E/SSTR,MCP39 13A1T-E/SSDKR Base Product Number: MCP3913

Win Source Part Number: 1018986-MCP3913A1T-E/SS
Category: Integrated Circuits (ICs)>PMIC - Energy Metering
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Current - Supply: 4.5mA
Measurement Error: 0.1%
Voltage - I/O High: 0.7V
Voltage - I/O Low: 0.3V
Meter Type: 3 Phase
Voltage - Supply: 2.7 V ~ 3.6 V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP3913A1T-E/SS-ND,MCP3913A1T-E/SSCT,MCP3913A1T-E/SSTR,MCP3913A1T-E/SSDKR
Base Product Number: MCP3913

Buy Now Datasheet
Energy Metering - MCP3913A1T-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Energy Metering
MCP3913A1T-E/SS
Energy Metering MCP3913A1T-E/SS
3 Phase Meter IC 28-SSOP

3 Phase Meter IC 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1018986-MCP3913A1T-E/SS MCP3913A1T-E/SS
Product Name Integrated Circuits (ICs) - PMIC - Energy Metering Energy Metering
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060266 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details