Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0T-E/SS MCP3911A0T-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 023078-MCP3911A0T-E/ SS Packaging: Reel - TR Power (Watts): 8.9mW Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): MCP3911A0-E/ML; MCP3911A0-E/SS; MCP3911A0T-E/ML; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023078-MCP3911A0T-E/ SS Packaging: Reel - TR Power (Watts): 8.9mW Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): MCP3911A0-E/ML; MCP3911A0-E/SS; MCP3911A0T-E/ML; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0T-E/SS - 023078-MCP3911A0T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0T-E/SS
023078-MCP3911A0T-E/SS
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0T-E/SS 023078-MCP3911A0T-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 023078-MCP3911A0T-E/ SS Packaging: Reel - TR Power (Watts): 8.9mW Number of Bits: 24 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): MCP3911A0-E/ML; MCP3911A0-E/SS; MCP3911A0T-E/ML; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 023078-MCP3911A0T-E/SS
Packaging: Reel - TR
Power (Watts): 8.9mW
Number of Bits: 24
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): MCP3911A0-E/ML; MCP3911A0-E/SS; MCP3911A0T-E/ML;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 023078-MCP3911A0T-E/SS
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0T-E/SS
Package Type SSOP; SOP; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC - CMD235C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP5T
Supply Voltage (VS) -5 to 0.0 volts
View Details
Bilateral switch - 74LVC1G384GN,132 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers